Hubbell Wiring Device-Kellems Locking Device Plug PSL715-P

Description
NYLON MATERIAL; BLACK, WHITE COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE S
Datasheet
Description
NYLON MATERIAL; BLACK, WHITE COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL715-P - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
PSL715-P
Locking Device Plug PSL715-P
NYLON MATERIAL; BLACK, WHITE COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE S

NYLON MATERIAL; BLACK, WHITE COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE S

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PSL715-P
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1529140 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
Solar Connectors - 1-2468490-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details