Hubbell Wiring Device-Kellems Locking Device Plug PSL615-PGCM

Description
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK/WHITE COLOR; L6-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72
Datasheet
Description
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK/WHITE COLOR; L6-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL615-PGCM - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
PSL615-PGCM
Locking Device Plug PSL615-PGCM
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK/WHITE COLOR; L6-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72

LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK/WHITE COLOR; L6-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PSL615-PGCM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1365707 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Receptacle - F31S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
15A/250V White Australian In-Line Plug - 88010450 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 15A
View Details