Hubbell Wiring Device-Kellems Locking Device Plug PSL615-P

Description
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 15 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURN
Datasheet
Description
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 15 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL615-P - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
PSL615-P
Locking Device Plug PSL615-P
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 15 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURN

NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 15 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PSL615-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 3-100-791 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Industrial Power Connectors - 1365682 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details