Hubbell Wiring Device-Kellems Locking Device Plug PSL515-PBULK

Description
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.7
Datasheet
Description
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL515-PBULK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
PSL515-PBULK
Locking Device Plug PSL515-PBULK
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.7

LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.7

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PSL515-PBULK
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
6 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5503 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
IEC 60320 C20 Snap-in Power Inlet - 83030460 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP44 Splashproof Straight Inlet - A32S12A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers