Hubbell Wiring Device-Kellems Locking Device Plug PSL515-P

Description
NYLON MATERIAL; BLACK, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE S
Datasheet
Description
NYLON MATERIAL; BLACK, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL515-P - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
PSL515-P
Locking Device Plug PSL515-P
NYLON MATERIAL; BLACK, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE S

NYLON MATERIAL; BLACK, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE S

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PSL515-P
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4301.1014.01 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Industrial Power Connectors - 1365685 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details