Hubbell Wiring Device-Kellems Locking Device Connector PSL515-C

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - PSL515-C - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
PSL515-C
Locking Device Connector PSL515-C
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PSL515-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
New Energy Connector (High Current High Power Connector) - N Series - BEXKOM Electronics Co., Ltd.
Specs
Device Type Plug
Applications Commercial; Industrial
Termination Types Crimp; PCB; Solder Cup
View Details