Hubbell Wiring Device-Kellems Occupancy Sensor/Switch PSHB120277-L2

Description
HIGH BAY DRY FIXTURE SENSOR TYPE; WHITE FINISH; UL (CANADA AND US) APPROVAL; DRY LOCATION APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; FIXTURE MOUNTING; WIRE TERMINAL TYPE; 0 TO 800 W (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 12
Datasheet
Description
HIGH BAY DRY FIXTURE SENSOR TYPE; WHITE FINISH; UL (CANADA AND US) APPROVAL; DRY LOCATION APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; FIXTURE MOUNTING; WIRE TERMINAL TYPE; 0 TO 800 W (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - PSHB120277-L2 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
PSHB120277-L2
Occupancy Sensor/Switch PSHB120277-L2
HIGH BAY DRY FIXTURE SENSOR TYPE; WHITE FINISH; UL (CANADA AND US) APPROVAL; DRY LOCATION APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; FIXTURE MOUNTING; WIRE TERMINAL TYPE; 0 TO 800 W (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 12

HIGH BAY DRY FIXTURE SENSOR TYPE; WHITE FINISH; UL (CANADA AND US) APPROVAL; DRY LOCATION APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; FIXTURE MOUNTING; WIRE TERMINAL TYPE; 0 TO 800 W (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 12

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number PSHB120277-L2
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3461 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Capacitive Proximity Sensors - 5000000976-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details