Hubbell Wiring Device-Kellems Straight Blade Plug PS8115-BK

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.72
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.72
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS8115-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
PS8115-BK
Straight Blade Plug PS8115-BK
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.72

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.72

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS8115-BK
Product Name Straight Blade Plug
Device Type Plug
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C18 Snap-In Inlet; 1.0mm panel thickness - 83030320 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP44 Splashproof Small Box Receptacle - D41S01A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers