Hubbell Wiring Device-Kellems Straight Blade Plug PS615-PCLB

Description
ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEAR RESI
Datasheet
Description
ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEAR RESI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS615-PCLB - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
PS615-PCLB
Straight Blade Plug PS615-PCLB
ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEAR RESI

ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEAR RESI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS615-PCLB
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

15A/125V North American Screw Mount Receptacle - 88264100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2491066-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IP67 Watertight Angled Receptacle - F53.26A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers