Hubbell Incorporated Patch Cord PS5E07GY

Description
CATEGORY 5E TYPE GRAY COLOR 7 FT UL 94 V-0 APPROVAL 24 AWG CONDUCTOR SIZE POLYCARBONATE JACKET MATERIAL GRAY BOOT END STYLE SOLID CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND PS5 MODEL
Datasheet
Description
CATEGORY 5E TYPE GRAY COLOR 7 FT UL 94 V-0 APPROVAL 24 AWG CONDUCTOR SIZE POLYCARBONATE JACKET MATERIAL GRAY BOOT END STYLE SOLID CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND PS5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PS5E07GY - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PS5E07GY
Patch Cord PS5E07GY
CATEGORY 5E TYPE GRAY COLOR 7 FT UL 94 V-0 APPROVAL 24 AWG CONDUCTOR SIZE POLYCARBONATE JACKET MATERIAL GRAY BOOT END STYLE SOLID CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND PS5 MODEL
  • CATEGORY 5E TYPE
  • GRAY COLOR
  • 7 FT
  • UL 94 V-0 APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • POLYCARBONATE JACKET MATERIAL
  • GRAY BOOT END STYLE
  • SOLID CONDUCTOR CONSTRUCTION
  • SPEEDGAIN[R] BRAND
  • PS5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PS5E07GY
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details