Hubbell Incorporated Patch Cord PS5E05GY

Description
CATEGORY 5E TYPE GRAY COLOR 5 FT UL 94 V-0 APPROVAL 24 AWG CONDUCTOR SIZE POLYCARBONATE JACKET MATERIAL GRAY BOOT END STYLE SOLID CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND PS5 MODEL
Datasheet
Description
CATEGORY 5E TYPE GRAY COLOR 5 FT UL 94 V-0 APPROVAL 24 AWG CONDUCTOR SIZE POLYCARBONATE JACKET MATERIAL GRAY BOOT END STYLE SOLID CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND PS5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PS5E05GY - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PS5E05GY
Patch Cord PS5E05GY
CATEGORY 5E TYPE GRAY COLOR 5 FT UL 94 V-0 APPROVAL 24 AWG CONDUCTOR SIZE POLYCARBONATE JACKET MATERIAL GRAY BOOT END STYLE SOLID CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND PS5 MODEL
  • CATEGORY 5E TYPE
  • GRAY COLOR
  • 5 FT
  • UL 94 V-0 APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • POLYCARBONATE JACKET MATERIAL
  • GRAY BOOT END STYLE
  • SOLID CONDUCTOR CONSTRUCTION
  • SPEEDGAIN[R] BRAND
  • PS5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PS5E05GY
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2948027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers