Hubbell Wiring Device-Kellems Straight Blade Plug PS5866-X

Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 7-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 277 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.72 INCH CORD SIZE;
Datasheet
Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 7-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 277 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.72 INCH CORD SIZE;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5866-X - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
PS5866-X
Straight Blade Plug PS5866-X
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 7-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 277 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.72 INCH CORD SIZE;

ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 7-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 277 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.72 INCH CORD SIZE;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS5866-X
Product Name Straight Blade Plug
Device Type Plug
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2036.05 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R - 2103S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Solar Connectors - 1-2472936-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details