Hubbell Wiring Device-Kellems Straight Blade Plug PS5766-X

Description
NYLON MATERIAL; YELLOW COLOR; 7-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; OVERALL DIMENSION 1.516 INCH W X 1
Datasheet
Description
NYLON MATERIAL; YELLOW COLOR; 7-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; OVERALL DIMENSION 1.516 INCH W X 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5766-X - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
PS5766-X
Straight Blade Plug PS5766-X
NYLON MATERIAL; YELLOW COLOR; 7-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; OVERALL DIMENSION 1.516 INCH W X 1

NYLON MATERIAL; YELLOW COLOR; 7-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; OVERALL DIMENSION 1.516 INCH W X 1

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS5766-X
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Specification
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-1083-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
2 suppliers
Industrial Power Connectors - 1365688 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details