Hubbell Wiring Device-Kellems Straight Blade Plug PS5666-Y

Description
POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S
Datasheet
Description
POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5666-Y - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
PS5666-Y
Straight Blade Plug PS5666-Y
POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S

POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS5666-Y
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 3-100-666 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254456 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details