Hubbell Wiring Device-Kellems Straight Blade Plug PS5666-SSAN

Description
ANGLED TYPE; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC59 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE; OVERALL DIMENSION 1.53 INCH
Datasheet
Description
ANGLED TYPE; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC59 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE; OVERALL DIMENSION 1.53 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5666-SSAN - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
PS5666-SSAN
Straight Blade Plug PS5666-SSAN
ANGLED TYPE; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC59 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE; OVERALL DIMENSION 1.53 INCH

ANGLED TYPE; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC59 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE; OVERALL DIMENSION 1.53 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS5666-SSAN
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Specification
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C20, Snap-in Mounting, Front Side, Solder or Quick Connect Terminal - 1624 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R - 2101S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connectors Power - 770579-1 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
2 suppliers