Hubbell Wiring Device-Kellems Pin and Sleeve Connector PS560C9-W

Description
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POL
Datasheet
Description
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS560C9-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Connector
PS560C9-W
Pin and Sleeve Connector PS560C9-W
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POL

CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.8 INCH MIN. CABLE OUTER DIAMETER; 1.26 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS560C9-W
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1785369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Large Box Receptacle - D41S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Angled 10A Chinese Hand Wired Plug - 88040250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; GB 2099.1, GB 1002
View Details