Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS560B7-W

Description
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 277/480 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 277/480 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS560B7-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS560B7-W
Pin and Sleeve Inlet PS560B7-W
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 277/480 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 277/480 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS560B7-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15A South Africa Socket - 88010562 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 546
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight Plug - S52S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers