Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS560B7-S

Description
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 277/480 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 277/480 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS560B7-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS560B7-S
Pin and Sleeve Inlet PS560B7-S
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 277/480 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 277/480 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS560B7-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3 Outlets Grounding Swivel Adapter, 3-Prong to 3-Prong White - 5518 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
IEC 60320 C20 Screw Mount Power Inlet - 83030400 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP67 Watertight Box Receptacle - D32S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers