Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS560B5-W

Description
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 347/600 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; BLACK COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 347/600 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; BLACK COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS560B5-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS560B5-W
Pin and Sleeve Inlet PS560B5-W
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 347/600 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; BLACK COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 347/600 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; BLACK COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS560B5-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q474-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details