Hubbell Wiring Device-Kellems Straight Blade Plug PS5466-X

Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL
Datasheet
Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5466-X - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
PS5466-X
Straight Blade Plug PS5466-X
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL

ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS5466-X
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Extra Hard Use
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365720 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Screw; Screw
View Details
30mm Contact Block 1-NC 800G PB - 800G-DBRXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details