Hubbell Wiring Device-Kellems Straight Blade Plug PS5466-HGAN

Description
ANGLED TYPE; NYLON MATERIAL; BLACK, CLEAR COLOR; 6-20P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.32 TO
Datasheet
Description
ANGLED TYPE; NYLON MATERIAL; BLACK, CLEAR COLOR; 6-20P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.32 TO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5466-HGAN - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
PS5466-HGAN
Straight Blade Plug PS5466-HGAN
ANGLED TYPE; NYLON MATERIAL; BLACK, CLEAR COLOR; 6-20P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.32 TO

ANGLED TYPE; NYLON MATERIAL; BLACK, CLEAR COLOR; 6-20P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.32 TO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS5466-HGAN
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Four Function Single Fuse Snap-in Module - 83544041 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight Angled Inlet - A31S16A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers