Hubbell Wiring Device-Kellems Straight Blade Plug PS5366-X

Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL
Datasheet
Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5366-X - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
PS5366-X
Straight Blade Plug PS5366-X
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL

ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS5366-X
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Extra Hard Use
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - A111990-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
2 suppliers
Industrial Power Connectors - 1254459 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
IEC 60320 C6 Snap-in Low Current Inlet with Solder Terminals - 771W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IP44 Splashproof Straight Receptacle - F41S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers