Hubbell Wiring Device-Kellems Straight Blade Plug PS5366-SSAN

Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE;
Datasheet
Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5366-SSAN - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
PS5366-SSAN
Straight Blade Plug PS5366-SSAN
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE;

ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS5366-SSAN
Product Name Straight Blade Plug
Device Type Plug
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1365688 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Large Box Receptacle - D51S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IEC 60320 C24 Snap-in Power Inlet - 83030530 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details