Hubbell Wiring Device-Kellems Straight Blade Plug PS5366-HGAN

Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, CLEAR COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CH
Datasheet
Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, CLEAR COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5366-HGAN - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
PS5366-HGAN
Straight Blade Plug PS5366-HGAN
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, CLEAR COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CH

ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, CLEAR COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS5366-HGAN
Product Name Straight Blade Plug
Device Type Plug
Applications Hospital; Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1214.08 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Locking Outlet, 20 Amp 250 Volt L6-20R for Special Purpose - L0620RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
NEMA 6-15R Straight Blade Device - Q-722 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers