Hubbell Wiring Device-Kellems Straight Blade Plug PS5364-YCC

Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Straight Blade Plug
PS5364-YCC
Straight Blade Plug PS5364-YCC
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72

POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS5364-YCC
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 403055M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 1-6609101-5 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Industrial Power Connectors - 1365709 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details