Hubbell Wiring Device-Kellems Straight Blade Plug PS5364-Y

Description
POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S
Datasheet
Description
POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5364-Y - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
PS5364-Y
Straight Blade Plug PS5364-Y
POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S

POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS5364-Y
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365701 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
30mm Contact Block 1-NC 800G PB - 800G-DBYXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details