Hubbell Wiring Device-Kellems Pin and Sleeve Plug PS530P9-S

Description
POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS530P9-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Plug
PS530P9-S
Pin and Sleeve Plug PS530P9-S
POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL

POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS530P9-S
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3971-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Locking Outlet, 20 Amp 250 Volt L6-20R for Special Purpose - L0620RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Connectors Power - 103171-4 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details