Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS530B5-S

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 347/600 V VOLTAGE RATING; IP44 ENCLOSURE; 30 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; BLACK COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 347/600 V VOLTAGE RATING; IP44 ENCLOSURE; 30 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; BLACK COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS530B5-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS530B5-S
Pin and Sleeve Inlet PS530B5-S
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 347/600 V VOLTAGE RATING; IP44 ENCLOSURE; 30 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; BLACK COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 347/600 V VOLTAGE RATING; IP44 ENCLOSURE; 30 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; BLACK COLOR CODE; OVERALL DIMENSION 3.98 INCH W X 4.25 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS530B5-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 20 Amp 250 Volt L6-20R - L0620RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details