Hubbell Wiring Device-Kellems Straight Blade Plug PS5266-SSAN

Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE;
Datasheet
Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5266-SSAN - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
PS5266-SSAN
Straight Blade Plug PS5266-SSAN
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE;

ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS5266-SSAN
Product Name Straight Blade Plug
Device Type Plug
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F31S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Solar Connectors - 1-2468493-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1365713 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details