Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS520B9-S

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 120/208 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 120/208 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS520B9-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS520B9-S
Pin and Sleeve Inlet PS520B9-S
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 120/208 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 120/208 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS520B9-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
Power Module 70 mm Stack Light - 856T-B24C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Plug - S41S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Locking Plug, 30 AMP 250 Volt L6-30P - L0630P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details