Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS520B7-S

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 277/480 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 277/480 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS520B7-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS520B7-S
Pin and Sleeve Inlet PS520B7-S
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 277/480 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 277/480 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS520B7-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254459 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Small Box Receptacle - D52S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness - 83030250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details