Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS520B5-S

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 600 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; BLACK COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 600 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; BLACK COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS520B5-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS520B5-S
Pin and Sleeve Inlet PS520B5-S
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 600 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; BLACK COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 600 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; BLACK COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS520B5-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C14 Snap-In Inlet; 1.0mm panel thickness - 83030130 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
IP44 Splashproof Box Inlet - G41S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers