Hubbell Wiring Device-Kellems Straight Blade Plug PS515-PCLB

Description
POLARIZED TYPE; RUGGED NYLON MATERIAL; BLACK, WHITE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, HEAT RESISTANT, WEAR RESISTANT,
Datasheet
Description
POLARIZED TYPE; RUGGED NYLON MATERIAL; BLACK, WHITE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, HEAT RESISTANT, WEAR RESISTANT,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS515-PCLB - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Plug
PS515-PCLB
Straight Blade Plug PS515-PCLB
POLARIZED TYPE; RUGGED NYLON MATERIAL; BLACK, WHITE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, HEAT RESISTANT, WEAR RESISTANT,

POLARIZED TYPE; RUGGED NYLON MATERIAL; BLACK, WHITE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, HEAT RESISTANT, WEAR RESISTANT,

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS515-PCLB
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C16 Snap-In Inlet; 1.0mm panel thickness - 83030230 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP44 Splashproof Small Box Receptacle - D31S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers