Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle with Disconnect PS5100MIR7-W

Description
MECHANICALLY INTERLOCKED TYPE; 5 WIRE(S); 277/480 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT; NON-FUSIBLE FUSE PROVISION; OVERALL DIMENSION 9.13 INCH
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE; 5 WIRE(S); 277/480 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT; NON-FUSIBLE FUSE PROVISION; OVERALL DIMENSION 9.13 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS5100MIR7-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle with Disconnect
PS5100MIR7-W
Pin and Sleeve Receptacle with Disconnect PS5100MIR7-W
MECHANICALLY INTERLOCKED TYPE; 5 WIRE(S); 277/480 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT; NON-FUSIBLE FUSE PROVISION; OVERALL DIMENSION 9.13 INCH

MECHANICALLY INTERLOCKED TYPE; 5 WIRE(S); 277/480 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT; NON-FUSIBLE FUSE PROVISION; OVERALL DIMENSION 9.13 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS5100MIR7-W
Product Name Pin and Sleeve Receptacle with Disconnect
Power Type AC Power Connector
Device Type Receptacle
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details