Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle with Disconnect PS5100MIR5-W

Description
MECHANICALLY INTERLOCKED TYPE; 5 WIRE(S); 347/600 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT; NON-FUSIBLE FUSE PROVISION; OVERALL DIMENSION 9.13 INCH
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE; 5 WIRE(S); 347/600 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT; NON-FUSIBLE FUSE PROVISION; OVERALL DIMENSION 9.13 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS5100MIR5-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle with Disconnect
PS5100MIR5-W
Pin and Sleeve Receptacle with Disconnect PS5100MIR5-W
MECHANICALLY INTERLOCKED TYPE; 5 WIRE(S); 347/600 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT; NON-FUSIBLE FUSE PROVISION; OVERALL DIMENSION 9.13 INCH

MECHANICALLY INTERLOCKED TYPE; 5 WIRE(S); 347/600 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT; NON-FUSIBLE FUSE PROVISION; OVERALL DIMENSION 9.13 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS5100MIR5-W
Product Name Pin and Sleeve Receptacle with Disconnect
Power Type AC Power Connector
Device Type Receptacle
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F41S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
 - 1877066-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details