Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS5100B7-W

Description
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 277/480 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; RED COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 277/480 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; RED COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS5100B7-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS5100B7-W
Pin and Sleeve Inlet PS5100B7-W
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 277/480 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; RED COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 277/480 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; RED COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS5100B7-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

NEMA line Outlet 1-15R, Snap-in Mounting, Front Side, Solder Terminal - 0715 - SCHURTER Inc
Specs
Device Type Receptacle
Configuration IEC; NEMA
Mounting Style Panel; Snap-in mount
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
15 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Circular Power Connectors - 1-207369-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details