Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS5100B5-W

Description
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 347/600 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; BLACK COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 347/600 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; BLACK COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS5100B5-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS5100B5-W
Pin and Sleeve Inlet PS5100B5-W
PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 347/600 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; BLACK COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

PARALLEL TYPE; VALOX MATERIAL; 5 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 347/600 V VOLTAGE RATING; IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; BLACK COLOR CODE; OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS5100B5-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1365711 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1679060 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
IEC 60320 C16 Screw-Mount Inlet - 83030200 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details