Hubbell Wiring Device-Kellems Locking Device Plug PS4720-SSAN

Description
ANGLED TYPE; BLACK/WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.230 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVER
Datasheet
Description
ANGLED TYPE; BLACK/WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.230 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PS4720-SSAN - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
PS4720-SSAN
Locking Device Plug PS4720-SSAN
ANGLED TYPE; BLACK/WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.230 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVER

ANGLED TYPE; BLACK/WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.230 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVER

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS4720-SSAN
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Lighting Connectors - 1369896 - RS Components, Ltd.
Specs
Device Type Plug; Lighting Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details