Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle PS460RS5-W

Description
STRAIGHT TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLACK; ENCLOSURE IP67; SLEE
Datasheet
Description
STRAIGHT TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLACK; ENCLOSURE IP67; SLEE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS460RS5-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle
PS460RS5-W
Pin and Sleeve Receptacle PS460RS5-W
STRAIGHT TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLACK; ENCLOSURE IP67; SLEE

STRAIGHT TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLACK; ENCLOSURE IP67; SLEE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS460RS5-W
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 194234-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Plug In Timers - 1716224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details