STRAIGHT TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR ORANGE; ENCLOSURE IP67; SLEEVE
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | PS460RS12-W |
| Product Name | Pin and Sleeve Receptacle |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Applications | Industrial |
| Standards / Certifications | UL; CSA |