Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle PS460R9-S

Description
POLARIZED TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE
Datasheet
Description
POLARIZED TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS460R9-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle
PS460R9-S
Pin and Sleeve Receptacle PS460R9-S
POLARIZED TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE

POLARIZED TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS460R9-S
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals - 739W-X2/32-A - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
170 AERE POWER MODULE SUB-ASSY 600/690V - SK-H1-QOUT-E170 - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Lug Terminals - AJ-400 - Altech Corp.
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard - 2102L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details