Hubbell Wiring Device-Kellems Pin and Sleeve Plug PS460P7-S

Description
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMP
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS460P7-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Plug
PS460P7-S
Pin and Sleeve Plug PS460P7-S
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMP

POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMP

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS460P7-S
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Industrial Power Connectors - 1254474 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details