Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle with Disconnect PS460MIR9-W

Description
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 240 VAC 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGH
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 240 VAC 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS460MIR9-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle with Disconnect
PS460MIR9-W
Pin and Sleeve Receptacle with Disconnect PS460MIR9-W
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 240 VAC 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGH

MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 240 VAC 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS460MIR9-W
Product Name Pin and Sleeve Receptacle with Disconnect
Power Type AC Power Connector
Device Type Receptacle
Phase Three
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C8, Solder, PCB or Quick-connect Terminal - 2570 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Plug In Timers - 1785368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
 - 20-FR09851 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details