Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS460B9-S

Description
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 120/208 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 120/208 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS460B9-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS460B9-S
Pin and Sleeve Inlet PS460B9-S
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 120/208 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 120/208 V VOLTAGE RATING; IP44 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLUE COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS460B9-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard - 2104L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
IEC 60320 C14 Snap-In Inlet; 2.0mm panel thickness - 83030160 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP44 Splashproof Plug - S42S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers