Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS460B5-W

Description
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 600 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; BLACK COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet
Description
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 600 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; BLACK COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS460B5-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS460B5-W
Pin and Sleeve Inlet PS460B5-W
PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 600 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; BLACK COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 600 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; BLACK COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS460B5-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2095-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
20 Amp Decorative Outlet, Side Wire Only, Commercial Grade - 2002N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Solar Connectors - 1-2498780-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details