Hubbell Wiring Device-Kellems Pin and Sleeve Connector PS430C3-W

Description
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 380/440 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S);
Datasheet
Description
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 380/440 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S);
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS430C3-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Connector
PS430C3-W
Pin and Sleeve Connector PS430C3-W
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 380/440 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S);

CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 380/440 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S);

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS430C3-W
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 380 to 440 volts
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

15A/125V North American Snap-In Receptacle - 88213100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Circular Power Connectors - 1-208224-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6814-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers