Hubbell Wiring Device-Kellems Pin and Sleeve Connector PS420C7-S

Description
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; 3 POLE(
Datasheet
Description
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; 3 POLE(
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS420C7-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Connector
PS420C7-S
Pin and Sleeve Connector PS420C7-S
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; 3 POLE(

CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; 3 POLE(

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS420C7-S
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Australian Black 10A/250VAC Socket - 88052060 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; AS/NZS 3112
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Connector - K54.25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details