Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS420B7-S

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 480 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 480 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS420B7-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS420B7-S
Pin and Sleeve Inlet PS420B7-S
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 480 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 480 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS420B7-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Box Inlet - G32S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Rectangular Power Connectors - 1-172171-6 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254457 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details