Hubbell Wiring Device-Kellems Pin and Sleeve Inlet PS420B5-S

Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 600 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLACK COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet
Description
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 600 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLACK COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS420B5-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Inlet
PS420B5-S
Pin and Sleeve Inlet PS420B5-S
PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 600 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLACK COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

PARALLEL TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 600 V VOLTAGE RATING; IP44 ENCLOSURE; 20 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; BLACK COLOR CODE; OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS420B5-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
16/20A 6Hr Connector Red/Black, 4P 5W, IP44 - 84351305 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Heavy Duty Power Connectors - 403055M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details