Hubbell Wiring Device-Kellems Pin and Sleeve Receptacle PS4100MIR7-W

Description
POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 50 HP; GROUNDING TYPE GROUN
Datasheet
Description
POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 50 HP; GROUNDING TYPE GROUN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS4100MIR7-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pin and Sleeve Receptacle
PS4100MIR7-W
Pin and Sleeve Receptacle PS4100MIR7-W
POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 50 HP; GROUNDING TYPE GROUN

POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 50 HP; GROUNDING TYPE GROUN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number PS4100MIR7-W
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Industrial
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Small Box Receptacle - D41S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
AC Power Entry Modules - 1-6609103-6 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Plug In Timers - 1785369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details